EN
  • EN
  • DE

SI7005-B-FM1

Part No SI7005-B-FM1
Manufacturer Silicon Labs
Catalog Moisture Sensors, Humidity
Description SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Manufacturer Silicon Labs
Package Tray
Part Status Not For New Designs
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-LFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name SI7005
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 336-3271, SI7005-B-FM1-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894732-SI7005-B-FM1
Ultra Librarian 3D Model Ultra Librarian SI7005-B-FM1 CAD Model

Description

The Silicon Labs SI7005-B-FM1 is a humidity temperature sensor that operates @ 0 ~ 100% RH.

  • Operating Range: 0 ~ 100% RH
  • Accuracy: I²C ±3% RH
  • Response Time: 8 s
  • Mounting: Surface Mount
  • Package: 24-LFQFN Exposed Pad
  • Popularity: High
  • Supply and Demand: Balance
  • Quantity per Package: 100 units
  • Operating Temperature: 0°C to 70°C
  • Status: Not Recommended for New Designs

You May Also Be Interested in

Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Torex Semiconductor Ltd
TEMPERATURE SENSOR / Temperature Sensor Analog, Local -40°C ~ 100°C SSOT-24
Need more? Email Us
Texas Instruments
HUMIDITY SENSOR
Lowest to $1.1532
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Need more? Email Us
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.2836

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6683 $60.0147
22+ $5.4714 $120.3708
33+ $5.3004 $174.9132
46+ $5.1294 $235.9524
59+ $4.9584 $292.5456
78+ $4.4455 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess