EN
  • EN
  • DE
  • IT

SI8234AD-D-ISR

Part No SI8234AD-D-ISR
Manufacturer Silicon Labs
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Packaging Reel
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/μs
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Pulse Width Distortion (Maximum) 5.6ns
Rise / Fall Time (Typ) 12ns, 12ns (Maximum)
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Voltage - Output Supply 6.5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals CQC, CSA, UR, VDE
Manufacturer Pack Quantity 1,250
MSL Level 2A (4 Weeks)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807890-SI8234AD-D-ISR
Ultra Librarian 3D Model Ultra Librarian SI8234AD-D-ISR CAD Model

Description

The Silicon Labs 807890-SI8234AD-D-ISR is a capacitive coupling technology with a current output high and low of 2A and 4A.

  • Current Output High: 2A
  • Current Output Low: 4A
  • Rise/Fall Time (typ): 12ns
  • Number of Channels: 2
  • Voltage Isolation: 5000Vrms
  • Common Mode Transient Immunity (min): 20kV/μs
  • Current Peak Output: 4A
  • Supplier Device Package: 16-SOIC
  • Temperature Range: -40°C ~ 125°C
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 1,250
  • MSL Level: 2A (4 Weeks)
  • Voltage Output Supply: 6.5V ~ 24V

You May Also Be Interested in

Toshiba Semiconductor and Storage
X36 PB-F PHOTOCOUPLER THRU-HOLE
Lowest to $0.8163
Skyworks Solutions Inc.
AUTOMOTIVE 5 KV 8V UVLO HS/LS IS
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO
Lowest to $3.6557
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED HS/LS GATE D
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F PHOTOCOUPLER THRU HOLE
Lowest to $1.0506
Skyworks Solutions Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $7.0074
CEL
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Need more? Email Us
Sharp Microelectronics
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Lowest to $4.2763
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.8046

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3404 $56.4252
32+ $3.5614 $113.9648
49+ $3.4502 $169.0598
68+ $3.3388 $227.0384
87+ $3.2275 $280.7925
117+ $2.8936 $338.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,257 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess