EN
  • EN
  • DE

SI8445-B-ISR

Part No SI8445-B-ISR
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323042-SI8445-B-ISR
Popularity Low
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian SI8445-B-ISR CAD Model

Description

The SI8445-B-ISR is a quad-channel digital isolator from Silicon Labs. It's designed for galvanic isolation of digital signals, providing robust protection against high-voltage transients and noise. This device offers a reliable and safe means to transfer data between circuits with different ground potentials. With four independent isolation channels, it is suitable for applications requiring isolation of multiple signals.

Applications

  • Industrial Automation: Used for isolating communication interfaces such as SPI, I2C, and RS-485 in industrial control systems.
  • Medical Equipment: Provides electrical isolation for patient monitoring and diagnostic equipment, ensuring safety.
  • Power Supplies: Employed in isolated power supplies to separate primary and secondary sides, enhancing safety and reducing noise.
  • Data Acquisition Systems: Isolates sensors and data converters in data acquisition systems, improving signal integrity.
  • Motor Control: Provides isolation between control circuitry and high-voltage motor drive stages.

Features

  • Quad-Channel Isolation: Provides four independent isolation channels in a single package.
  • Galvanic Isolation: Offers robust electrical isolation between input and output sides.
  • High Data Rate: Supports high-speed digital communication.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Compact Package: Available in a small surface-mount package, saving valuable board space.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits

  • Enhanced Safety: Galvanic isolation protects against high-voltage transients and ground loops.
  • Improved Signal Integrity: Reduces noise and interference in sensitive circuits.
  • Increased Reliability: Prevents damage from voltage surges and ground potential differences.
  • Space Saving: Quad-channel configuration reduces board space requirements.
  • Design Flexibility: Offers multiple independent channels for versatile design options.
  • Energy Efficiency: Low power consumption contributes to overall system efficiency.

Additional Details

The SI8445-B-ISR utilizes capacitive isolation technology to achieve high isolation voltage and reliable data transfer. The 'B' in the part number indicates a specific performance grade or feature set, while 'ISR' usually refers to the package type (likely a narrow body SOIC). Refer to the official Silicon Labs datasheet for the SI8445-B-ISR for detailed specifications on isolation voltage, data rate, propagation delay, and other electrical characteristics.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
AMCC
Lowest to $2.8182
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3336 $60.6704
33+ $3.5562 $117.3546
51+ $3.4454 $175.7154
70+ $3.3345 $233.4150
90+ $3.2225 $290.0250
120+ $2.8898 $346.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess