The SIL3124-2CB364 is a four-port Serial ATA (SATA) II host controller from Silicon Labs. This controller provides a high-performance and flexible solution for connecting multiple SATA hard drives to a computer system via a PCI or PCI Express interface. The '2CB364' likely refers to the package type and possibly other specific configuration details.
Applications
- Desktop PCs
- Servers
- Workstations
- Storage enclosures (e.g., RAID arrays)
- Add-in SATA controller cards
Features
- Four-port SATA II (3.0 Gbps) host controller
- Supports PCI or PCI Express interface
- Supports Native Command Queuing (NCQ) for optimized performance
- Integrated hardware RAID 0, 1, 5, and 10 support
- Supports port multiplier functionality for connecting multiple drives per port
- Hot-plug support for easy drive swapping
- Advanced power management features
Benefits
- Connects multiple SATA drives to a single system
- High data transfer rates with SATA II support
- Improved storage performance with NCQ
- Data protection and performance benefits with hardware RAID support
- Increased storage capacity through port multiplier support
- Easy drive maintenance with hot-plug capabilities
The SIL3124-2CB364 is a versatile SATA controller suitable for a wide range of applications. Its hardware RAID support allows for efficient data management and protection, while its port multiplier support enables high-density storage configurations. Design engineers should refer to the Silicon Labs website for detailed datasheets, application notes, and driver downloads. Ensure compatibility with the host system's operating system and BIOS for optimal performance. The specific package details ('2CB364') may impact layout considerations and thermal management.