EN
  • EN
  • DE

SM4151

Part No SM4151
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 326674-SM4151
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4151 CAD Model

Description

The SM4151, produced by Silicon Labs, represents an integrated circuit designed for specific applications within their product line. Lacking readily available public documentation, determining the precise function necessitates a deeper dive into Silicon Labs' resources or product catalogs. It is likely related to either microcontroller or wireless solutions.

Applications:

Based on the general nature of Silicon Labs' products:

  • Industrial Automation Systems: Potentially used for data acquisition, control, or communication in industrial settings.
  • Smart Grid Infrastructure: May be employed in smart meters, grid monitoring devices, or energy management systems.
  • Medical Devices: Could be found in portable medical monitors, diagnostic equipment, or therapeutic devices.
  • Automotive Electronics: Potentially used in automotive control units, sensor interfaces, or infotainment systems.
  • Consumer Electronics: May be used in smart home devices, wearable electronics, or remote controls.

Features:

Typical features of Silicon Labs components:

  • High-Performance Processing: May include a powerful processor core for real-time data processing.
  • Integrated Wireless Connectivity: Could support various wireless protocols such as Bluetooth, Zigbee, or Wi-Fi.
  • Advanced Analog Peripherals: Potentially includes high-resolution ADCs, DACs, and operational amplifiers.
  • Flexible Digital Interfaces: May support multiple communication interfaces such as SPI, I2C, UART, and Ethernet.
  • Robust Security Features: Could include hardware encryption, secure boot, and tamper detection mechanisms.
  • Low Power Operation: Optimized for energy-efficient operation in battery-powered devices.

Benefits:

  • Improved System Performance: High-performance processing and advanced peripherals enable faster and more accurate data acquisition and control.
  • Enhanced Wireless Connectivity: Integrated wireless interfaces simplify integration with existing networks.
  • Increased Security: Security features protect against unauthorized access and data breaches.
  • Reduced Power Consumption: Low-power design extends battery life in portable devices.
  • Simplified System Design: Integrated features reduce component count and design complexity.

Additional Details:

Detailed information regarding the SM4151's specific function, technical specifications, and application notes requires consulting the official Silicon Labs documentation. Datasheets, reference designs, and programming guides would be essential for understanding its capabilities and integration requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1282 $50.0512
39+ $2.5668 $100.1052
61+ $2.4866 $151.6826
84+ $2.4064 $202.1376
108+ $2.3261 $251.2188
144+ $2.0855 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess