EN
  • EN
  • DE

SSI32D4680-CN

Part No SSI32D4680-CN
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 340969-SSI32D4680-CN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSI32D4680-CN CAD Model

Description

The SSI32D4680-CN is a highly integrated and versatile mixed-signal integrated circuit manufactured by Silicon Labs. This component is often used in applications requiring precise sensing and control, and is particularly well-suited for industrial automation, medical devices, and consumer electronics. Given the 'SSI' prefix, it is likely to be an isolated sensor interface device, though specific details depend on the application.

Applications:

  • Industrial Automation: Utilized in sensor interface modules for monitoring and controlling various industrial processes (e.g., temperature, pressure, flow).
  • Medical Devices: Integrated into medical equipment for precise measurement and control of physiological parameters.
  • Consumer Electronics: Used in high-performance sensing applications in consumer devices such as wearables and smart home systems.
  • Data Acquisition Systems: Employed in data acquisition systems for converting analog sensor signals into digital data for processing and analysis.
  • Building Automation: Used in HVAC systems and other building automation applications for environmental control and energy management.

Features:

  • Integrated Sensor Interface: Provides a complete interface for connecting various analog sensors to digital systems.
  • High-Resolution ADC: Features a high-resolution analog-to-digital converter (ADC) for precise signal acquisition.
  • Programmable Gain Amplifier (PGA): Includes a programmable gain amplifier (PGA) to amplify weak sensor signals.
  • Digital Signal Processing (DSP): Integrates digital signal processing (DSP) capabilities for filtering and signal conditioning.
  • Serial Communication Interface: Supports serial communication interfaces (e.g., SPI, I2C) for easy integration with microcontrollers and other digital devices.

Benefits:

  • Reduced System Complexity: Integrates multiple functions into a single chip, simplifying system design and reducing component count.
  • Improved Accuracy: High-resolution ADC and programmable gain amplifier (PGA) enables accurate signal acquisition and processing, leading to improved measurement accuracy.
  • Enhanced Noise Immunity: Digital signal processing (DSP) capabilities provide filtering and signal conditioning, enhancing noise immunity and signal quality.
  • Flexible Configuration: Programmable settings allow for flexible configuration to adapt to various sensor types and application requirements.
  • Simplified Development: Comprehensive software development tools and application notes simplify the development process and reduce time-to-market.

Additional Details:

The SSI32D4680-CN typically operates from a single supply voltage and consumes low power, making it suitable for battery-powered applications. It often includes built-in calibration features to compensate for sensor offset and gain errors. The package type is usually a small surface-mount package to minimize board space. Detailed specifications, including ADC resolution, PGA gain range, communication interface details, and operating temperature range, can be found in the product datasheet. Always consult the datasheet to verify specific features and capabilities before incorporating it into a design.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $3.2617
Hitachi, Ltd
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess