EN
  • EN
  • DE

SM325QX020000-BB

Part No SM325QX020000-BB
Manufacturer Silicon Motion, Inc.
Catalog Interface - Controllers
Description USB CONTROLLER LQPF-48 PINS, C-T / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Silicon Motion, Inc.
Package Tray
Base Product Number SM325
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1093791-SM325QX020000-BB
Ultra Librarian 3D Model Ultra Librarian SM325QX020000-BB CAD Model

Description

The Silicon Motion SM325QX020000-BB is an interface controller IC.

  • Product Name: SM325QX020000-BB
  • Manufacturer: Silicon Motion, Inc.
  • Type: Interface Controller IC
  • Package: Tray
  • Standard Package: 1
  • Protocol/Function: Not specified
  • Interface: Not specified
  • Current Supply: Not specified
  • Voltage Supply: Not specified
  • Standards: Not specified
  • Package/Case: Not specified
  • Supplier Device Package: Not specified
  • Alternative Parts: Not available
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS: 0000.00.0000

You May Also Be Interested in

Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess