EN
  • EN
  • DE

SSM4507GM

Part No SSM4507GM
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description N AND P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259539-SSM4507GM
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM4507GM CAD Model

Description

The SSM4507GM is a P-Channel MOSFET from Silicon Standard Corp (SSC). It is designed for various power switching and load management applications where efficiency and compact size are important considerations.

Applications:

  • Load Switching: Used for turning on and off power to different parts of a circuit.
  • Power Management: Employed in power management circuits for efficient power distribution and control.
  • Battery Management Systems: Found in battery-powered devices for controlling power flow.
  • DC-DC Converters: Can be used in DC-DC converters for voltage regulation purposes.
  • Portable Devices: Suited for use in portable electronics requiring low power consumption, like smartphones and tablets.

Features:

  • P-Channel MOSFET: Offers simpler gate drive requirements compared to N-channel MOSFETs in some applications.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction, enhancing efficiency.
  • Low Voltage Operation: Designed for operation at lower voltages typically found in battery-powered equipment.
  • Surface Mount Package: Small package ideal for space-constrained PCB designs.
  • Logic Level Gate Drive: Operates with logic-level gate signals, simplifying driving circuitry.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, improving overall efficiency of the circuit.
  • Simplified Gate Drive: Logic level gate drive reduces the complexity and cost of the gate drive circuitry.
  • Compact Design: Small surface mount package enables the design of smaller and more portable devices.
  • Extended Battery Life: Efficient operation extends battery life in portable electronics applications.
  • Improved Thermal Performance: Lower on-resistance reduces heat generation, leading to better thermal management.

Additional Details:

The SSM4507GM's RDS(on) is specified at a given gate-source voltage (VGS). The gate threshold voltage (VGS(th)) is an important characteristic, indicating the voltage required to turn the MOSFET on effectively. The maximum drain current (ID) is a critical parameter and should not be exceeded to prevent device damage. The MOSFET requires a gate resistor to limit gate current and prevent ringing. Proper thermal management is crucial to ensure reliable operation. Refer to the datasheet for specific application guidelines and detailed electrical characteristics, including safe operating area (SOA) and thermal derating information. ESD precautions should be taken during handling to prevent damage. Bypass capacitors should be placed close to the device to minimize noise and improve stability.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Coilcraft
Lowest to $0.1042
Atmel
Lowest to $8.5447
STMicroelectronics
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intersil Corporation
Lowest to $5.0142
Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess