EN
  • EN
  • DE

SSM70T03GH

Part No SSM70T03GH
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description N-channel Enhancement-mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259620-SSM70T03GH
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM70T03GH CAD Model

Description

The SSM70T03GH is an N-Channel enhancement mode Power MOSFET from Silicon Standard Corp. It's designed for high-efficiency power switching applications. This MOSFET is built with advanced trench technology to achieve a superior RDS(on) and gate charge, offering excellent performance in demanding power management circuits.

Applications:

  • DC-DC Converters: Used in synchronous rectification stages for improved efficiency.
  • Load Switching: Suitable for high-side and low-side load switching applications.
  • Power Management in Portable Devices: Found in laptops, smartphones, and tablets for battery management and power distribution.
  • Motor Control: Used in low-voltage motor control circuits.
  • LED Lighting: Employed in LED drivers for efficient and precise current control.

Features:

  • N-Channel MOSFET: Suitable for low-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, contributing to higher efficiency.
  • Trench Technology: Enhances performance by reducing on-resistance and gate charge.
  • Surface Mount Package: Allows for efficient PCB assembly and compact designs.

Benefits:

  • High Efficiency: Low RDS(on) and Qg significantly reduce power losses, leading to increased energy efficiency and longer battery life in portable applications.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, improving system reliability and potentially reducing the need for heat sinks.
  • Fast Switching Speed: Low gate charge enables rapid switching, minimizing switching losses and improving performance in high-frequency applications.
  • Compact Design: Surface mount package enables smaller and more compact circuit designs, which is critical for portable devices.
  • Improved Thermal Performance: Designed for efficient heat dissipation.

Additional Details:

The SSM70T03GH typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating dependent on the package and operating conditions. It comes in a variety of surface mount packages. Always refer to the Silicon Standard Corp. datasheet for precise specifications, including maximum ratings, thermal resistance, and gate drive requirements.

You May Also Be Interested in

Altera
Need more? Email Us
Atmel
Lowest to $8.5447
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Spansion
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Intersil Corporation
Lowest to $5.0142
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Coilcraft
Lowest to $0.1042
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess