The PH29EE010-150-4CF is a 1 Megabit (128K x 8) CMOS Flash EEPROM manufactured by Silicon Storage Technology (SST). This memory device is designed for applications requiring non-volatile storage with fast read access times and in-system reprogrammability.
Applications:
- Embedded systems firmware storage
- Data logging
- Configuration storage
- Code storage for microcontrollers
- Industrial control systems
Features:
- Organized as 128K x 8 bits
- Fast read access time: 150 ns
- Single 5V power supply
- Sector Erase Capability
- Automatic Write Timing
- Low Power Consumption
Benefits:
- Fast read access allows for quick data retrieval
- In-system programmability enables firmware updates without device removal
- Sector erase allows for selective data updates
- Automatic write timing simplifies the write process
- Low power consumption extends battery life in portable applications
Additional Details:
The PH29EE010-150-4CF operates from a single 5V power supply, simplifying system power requirements. The 150ns read access time ensures rapid data retrieval, making it suitable for real-time applications. The device supports sector erase, allowing individual blocks of memory to be erased and reprogrammed without affecting other data.
The automatic write timing feature simplifies the write process by automatically controlling the timing signals required for writing data to the memory. This reduces the complexity of the system design and simplifies the software development process. The device is typically packaged in a PDIP or TSOP package, providing flexibility in mounting and interconnection.
The PH29EE010-150-4CF is designed for applications where non-volatile storage, fast read access, and in-system programmability are critical. Its features and benefits make it a suitable choice for a wide range of embedded systems applications.