EN
  • EN
  • DE

SST29EE020-90-4C-NHE

Part No SST29EE020-90-4C-NHE
Manufacturer Silicon Storage Technology, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838871-SST29EE020-90-4C-NHE
Ultra Librarian 3D Model Ultra Librarian SST29EE020-90-4C-NHE CAD Model

Description

The SST29EE020-90-4C-NHE is a 2 Mbit Flash memory device manufactured by Silicon Storage Technology (SST). It is designed for applications requiring non-volatile storage with fast access times and low power consumption. The device utilizes SST's proprietary SuperFlash technology, providing high endurance and reliability.

Applications

  • Storage of code and data in embedded systems
  • Firmware storage in consumer electronics
  • Data logging in industrial control systems
  • Configuration data storage in networking equipment
  • Storage of voice and audio data

Features

  • 2 Mbit (256 Kbyte) memory capacity
  • Fast read access time of 90 ns
  • Low power consumption
  • High endurance: 100,000 erase/write cycles (typical)
  • Sector Erase Capability
  • Chip Erase Capability
  • Single 5V power supply
  • JEDEC standard pinout

Benefits

  • Enables fast system boot-up and application performance.
  • Reduces power consumption in battery-powered devices.
  • Simplifies system integration with a standard pinout.
  • Ensures data retention for long periods.
  • Provides flexibility with sector and chip erase options.

Technical Specifications

The SST29EE020-90-4C-NHE has a typical read access time of 90 ns. The device operates with a single 5V power supply. Erase operations can be performed on individual sectors or the entire chip. The endurance rating is typically 100,000 erase/write cycles. Data retention is guaranteed for a minimum of 10 years. The device is available in a JEDEC standard pinout, facilitating easy integration into existing systems. Detailed specifications, including timing diagrams and electrical characteristics, can be found in the SST datasheet. The package is a standard DIP or PLCC package, depending on the specific part number.

This Flash memory device provides a reliable and cost-effective solution for non-volatile storage in a variety of applications. Its fast access times, low power consumption, and high endurance make it a suitable choice for demanding embedded systems.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess