EN
  • EN
  • DE

SST34HF32A4-70-4E-L1PE

Part No SST34HF32A4-70-4E-L1PE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 32 Mbit Concurrent SuperFlash + 16 Mbit PSRAM ComboMemory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259826-SST34HF32A4-70-4E-L1PE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST34HF32A4-70-4E-L1PE CAD Model

Description

The SST34HF32A4-70-4E-L1PE is a 32 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It is designed for high-performance, low-power applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Used in various embedded systems, such as industrial control systems, automotive electronics, and consumer electronics.
  • Data Storage: Suitable for storing configuration data, firmware, and other non-volatile data.
  • Networking Equipment: Found in networking equipment such as routers and switches for storing boot code and configuration settings.
  • Medical Devices: Employed in medical devices for storing calibration data and patient information.

Features:

  • 32 Mbit Capacity: Provides a storage capacity of 32 megabits (4 megabytes).
  • Multi-Purpose Flash (MPF): Offers a versatile flash memory solution with fast read and write speeds.
  • High Performance: Designed for high-performance operation, enabling fast data access and programming. The -70 in the part number indicates the access time, typically 70ns.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices.
  • Sector Erase: Supports sector erase operations, allowing for selective erasure of memory blocks.
  • Page Program: Supports page program operations, enabling fast programming of data in page-sized blocks.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Read and Write Speeds: Enables fast data access and programming, improving system performance.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.

Additional Details:

The SST34HF32A4-70-4E-L1PE typically operates with a single power supply. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The L1PE at the end of the part number indicates the specific package type and operating temperature range. The datasheet contains detailed information on electrical characteristics, timing specifications, and package dimensions.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess