The SST39VF400A-70-4C- is a 4 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology, Inc. (SST). It is designed for a wide range of applications requiring non-volatile storage, such as embedded systems, consumer electronics, and industrial equipment.
Applications
- Embedded systems
- Consumer electronics
- Industrial equipment
- Data logging
- Code storage
Features
- 4 Mbit (512 K x 8) flash memory: Provides non-volatile storage for data and code.
- 70 ns access time: Enables fast data access.
- Sector erase: Allows for selective erasing of memory blocks.
- Single 2.7-3.6V power supply: Simplifies system design.
- Low power consumption: Minimizes energy usage.
- Industry-standard package: Compatible with existing systems.
Benefits
- Non-volatile storage: Retains data even when power is removed.
- Fast access time: Enables quick data retrieval.
- Easy programming: Simplified programming environment.
- Low power consumption: Reduces energy usage.
- Reliable operation: Ensures stable and consistent performance.
Additional Details
The SST39VF400A-70-4C- has a specific operating temperature range (consult datasheet for exact specifications). It requires a compatible programmer for erasing and programming. The flash memory's endurance is limited by the number of erase/write cycles. Proper handling procedures are required to prevent electrostatic discharge (ESD) damage. The datasheet specifies the electrical characteristics and timing parameters. The device uses a standard JEDEC pinout.
This flash memory device is often used in applications where reliable non-volatile storage is essential. SST's commitment to quality ensures that the SST39VF400A-70-4C- provides consistent performance. The fast access time makes it suitable for applications requiring quick data retrieval. The low power consumption extends battery life in portable devices.