The SP207BEA-L/TR is a multi-channel RS-232 transceiver manufactured by Sipex (now part of Exar Corporation). This device is designed to meet the serial communication needs of various applications by providing the necessary interface between digital logic and RS-232 communication standards.
Applications
- Computer serial ports
- Diagnostic equipment
- Data acquisition systems
- Industrial control systems
- Point-of-sale (POS) terminals
Features
- Multiple RS-232 transceivers in a single package
- Low power consumption
- High data rates
- Built-in short-circuit protection
- Meets or exceeds EIA/TIA-232 standards
- Single 5V power supply operation
Benefits
- Simplified system design
- Reduced board space requirements
- Reliable serial communication
- Protection against electrical faults
- Compatibility with existing RS-232 systems
- Energy-efficient operation
Additional Details
The SP207BEA-L/TR typically supports data rates up to 120 kbps. It includes transmitter and receiver sections, with charge pump circuitry to generate the necessary RS-232 voltage levels from a single 5V supply. Short-circuit protection is integrated to prevent damage from accidental shorts on the RS-232 port. The device is available in surface mount packages and is designed for automated assembly. Sipex's SP207 family is a common choice for legacy serial communication due to ease of use and reliability. Datasheets are available online containing detailed specifications, including voltage levels, timing characteristics, and package dimensions.
The "-L/TR" suffix generally indicates a lead-free version packaged on tape and reel for automated assembly equipment.