The SP486CT, manufactured by Sipex Corporation, is a high-speed transceiver designed for RS-485 and RS-422 communication. This robust and reliable device ensures seamless data transmission across industrial networks and other demanding applications.
Applications
- Industrial automation networks
- Motor control systems
- Building automation
- Security systems
- Long-distance data transmission
Features
- Half-duplex RS-485 transceiver
- High data rate up to 10 Mbps
- Short-circuit protection
- Thermal shutdown protection
- Low power consumption
- Driver output current limiting
Benefits
- Reliable data transmission in noisy industrial environments due to robust design and protection features.
- High-speed communication enables real-time control and monitoring.
- Reduced system downtime because of built-in short-circuit and thermal shutdown protection.
- Energy-efficient operation minimizes power consumption in battery-powered applications.
- Simplified system design with integrated features.
Technical Specifications
The SP486CT operates from a single 5V supply. It can withstand common-mode voltage ranges of -7V to +12V. The driver output current is typically limited to protect the device and the communication bus. The receiver input impedance is designed to meet RS-485 standards. The SP486CT features a driver enable (DE) and a receiver enable (RE) pin for controlling the transmitter and receiver independently. It is available in various packages including SOIC and DIP. The operating temperature range is typically -40°C to +85°C.
In summary, the SP486CT transceiver provides a reliable and efficient solution for RS-485 and RS-422 communication needs. Its robust design, protection features, and high-speed capabilities make it ideal for industrial and automation applications where dependable data transmission is critical.