EN
  • EN
  • DE

SP6205EM5-ADJ/TR

Part No SP6205EM5-ADJ/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Noise, 300mA and 500mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257519-SP6205EM5-ADJ/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP6205EM5-ADJ/TR CAD Model

Description

The SP6205EM5-ADJ/TR is a low dropout (LDO) regulator manufactured by Sipex Corporation. This regulator is designed to provide a stable and adjustable output voltage from a higher input voltage, making it suitable for a wide range of portable and battery-powered applications. The “-ADJ” suffix indicates that the output voltage is adjustable via external resistors, providing flexibility in design. The "/TR" likely indicates tape and reel packaging for automated assembly.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other mobile devices for voltage regulation.
  • Battery-Powered Devices: Suitable for devices powered by batteries, ensuring stable voltage supply during battery discharge.
  • Post Regulation for Switching Supplies: Employed to clean up and stabilize the output of switching power supplies.
  • Microcontroller Power: Provides a stable power supply for microcontrollers and other digital circuits.
  • Wireless Devices: Used in wireless communication devices like Bluetooth modules and RF transceivers.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Over Current Protection: Protects the regulator and connected circuitry from overcurrent conditions.
  • Thermal Shutdown Protection: Shuts down the regulator in case of excessive temperature to prevent damage.
  • Enable Pin: Allows the regulator to be turned on and off for power saving.
  • Small Package: Typically available in a small SOT-23 or similar package for space-constrained applications.

Benefits:

  • Flexible Voltage Regulation: Adjustable output allows for customized voltage settings.
  • Efficient Power Conversion: Low dropout voltage maximizes efficiency, especially in battery-powered applications.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance system reliability.
  • Space-Saving: Small package size enables compact designs.

Technical Specifications:

Typical specifications (consult the datasheet for precise values):

  • Input Voltage Range: 2.5V to 6V
  • Adjustable Output Voltage Range: 0.8V to VIN
  • Dropout Voltage: Typically less than 200mV at rated current
  • Output Current: Up to 300mA (depending on package and thermal conditions)
  • Quiescent Current: Typically less than 50μA
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23-5 or similar

The SP6205EM5-ADJ/TR is a versatile and efficient LDO regulator suitable for a wide range of applications where stable and adjustable voltage regulation is required, especially in battery-powered and portable devices.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $4.5685
Linear Technology
Lowest to $9.1303
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess