EN
  • EN
  • DE

SP6652EU

Part No SP6652EU
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1A, High Efficiency, High Frequency Current Mode PWM Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257550-SP6652EU
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6652EU CAD Model

Description

The SP6652EU is a step-down (buck) switching regulator designed by Sipex Corporation. It's a highly efficient power management IC that converts a higher input voltage to a lower output voltage, making it suitable for a wide range of portable and battery-powered applications.

Applications:

  • Portable Computers: Used for core voltage regulation and other power rails.
  • PDAs and Handheld Devices: Provides efficient power conversion for battery-operated electronics.
  • Cellular Phones: Powers various components within the phone.
  • MP3 Players: Enables efficient power management for extended battery life.
  • Other Battery Powered Applications: Suitable for any device requiring efficient step-down voltage conversion.

Features:

  • High Efficiency: Typically achieves efficiencies of up to 95%, minimizing power loss and extending battery life.
  • Wide Input Voltage Range: Operates from a broad range of input voltages, providing flexibility in application design.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific system requirements.
  • Internal Synchronous Rectification: Eliminates the need for an external Schottky diode, reducing component count and improving efficiency.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss, resulting in longer battery life for portable devices.
  • Reduced Component Count: Integrated features simplify the design and reduce the number of external components required.
  • Improved System Reliability: Protection features such as current limiting and thermal shutdown enhance system reliability.
  • Simplified Design: Easy to use and integrates well with various systems.
  • Smaller Footprint: Compact package allows for use in space-constrained applications.

Additional Details:

The SP6652EU operates at a high switching frequency, which allows for the use of smaller external components. It also features a low quiescent current, which further improves efficiency. It typically requires a few external components such as input and output capacitors and an inductor to operate properly. Refer to the datasheet for specific component selection guidelines.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Maxim Integrated
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Linear Technology
Lowest to $9.1303

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1263 $66.3789
7+ $18.1554 $127.0878
10+ $17.5872 $175.8720
14+ $17.0201 $238.2814
18+ $16.4530 $296.1540
24+ $14.7505 $354.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess