The SP693ACT is a multi-protocol transceiver manufactured by Sipex Corporation (now MaxLinear). It is designed to support various communication protocols including RS-232, RS-485, and RS-422. This transceiver is ideal for industrial and data communication applications requiring flexible and robust communication capabilities. It features integrated ESD protection and is available in a variety of packages.
Applications
- Industrial automation
- Data acquisition systems
- Point-of-sale (POS) terminals
- Networking equipment
- Remote monitoring systems
Features
- Supports RS-232, RS-485, and RS-422 protocols
- Integrated ESD protection
- High data rate
- Single 3.3V or 5V supply operation
- Low power consumption
Benefits
- Provides flexible communication capabilities by supporting multiple protocols, reducing the need for multiple transceivers.
- Robust protection against electrostatic discharge (ESD) enhances system reliability.
- High data rate enables fast and efficient data transfer.
- Single supply operation simplifies system design and reduces component count.
- Low power consumption extends battery life in portable applications.
Technical Specifications
The SP693ACT supports data rates up to 1Mbps. It operates from a single 3.3V or 5V supply. The integrated ESD protection is rated at ±15kV Human Body Model (HBM). The transceiver is available in various packages including TSSOP and SOIC. The operating temperature range is typically -40°C to +85°C. The device is designed for industrial environments and offers robust performance and reliability.