EN
  • EN
  • DE

SP802MEN

Part No SP802MEN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Power Microprocessor Supervisory with Battery Switch-Over
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257720-SP802MEN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP802MEN CAD Model

Description

The SP802MEN is a low-power step-down (buck) switching regulator manufactured by Sipex Corporation. It is designed to efficiently convert a higher input voltage to a lower output voltage, making it suitable for various portable and battery-powered applications. The device features a wide input voltage range and delivers a stable and regulated output voltage with minimal external components.

Applications:

  • Portable Devices: Including PDAs, MP3 players, and handheld computers.
  • Battery-Powered Systems: Such as wireless sensors and remote controls.
  • Point-of-Load Regulation: In distributed power architectures.
  • DC-DC Conversion: For various electronic circuits.

Features:

  • High Efficiency: Achieved through optimized switching topologies and low on-resistance MOSFETs.
  • Wide Input Voltage Range: Allows operation from various battery or power adapter sources.
  • Low Quiescent Current: Extends battery life in portable applications.
  • Adjustable Output Voltage: Provides flexibility to support different load requirements.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Over-Temperature Protection: Prevents damage from excessive heat.
  • Short-Circuit Protection: Protects the regulator and the load from fault conditions.

Benefits:

  • Extended Battery Life: The high efficiency and low quiescent current minimize power consumption, extending the operational time of battery-powered devices.
  • Simplified Design: Internal compensation and minimal external components reduce design complexity and board space.
  • Robust Protection: Over-temperature and short-circuit protection enhance reliability and prevent damage to the regulator and the load.
  • Stable Output Voltage: Ensures consistent performance of the load, even under varying input voltage and load conditions.
  • Versatile Application: The wide input voltage range and adjustable output voltage make it suitable for a broad range of applications.

Additional Details:

The SP802MEN typically operates at a high switching frequency, which allows for the use of smaller external components. It is often available in small surface-mount packages, making it suitable for space-constrained applications. The specific efficiency and output current capabilities can vary based on the specific configuration and external components used. Detailed specifications, including input voltage range, output voltage range, switching frequency, and efficiency curves, can be found in the device datasheet provided by Sipex Corporation.

You May Also Be Interested in

Coilcraft
Lowest to $0.1042
Altera
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Qualcomm
Need more? Email Us
Spansion
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess