EN
  • EN
  • DE

SPX1084AT

Part No SPX1084AT
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258191-SPX1084AT
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1084AT CAD Model

Description

The SPX1084AT is a series of low dropout positive voltage regulators manufactured by Sipex (now Exar). These regulators are designed to provide a stable and regulated output voltage even when the input voltage is only slightly higher than the desired output voltage. They are commonly used in applications requiring efficient voltage regulation with low power dissipation.

Applications:

  • Post regulators for switching supplies: Filtering and regulating voltage after a switching power supply.
  • Battery chargers: Providing a regulated charging voltage for various battery types.
  • Constant current sources: Maintaining a constant current output for LED drivers or other applications.
  • Microprocessor power supplies: Providing a stable voltage source for microprocessors.
  • Motherboard applications: Regulating voltage for different components on a motherboard.

Features:

  • Low dropout voltage: Maintains regulation with minimal input-output voltage differential.
  • Adjustable output voltage: Allows for fine-tuning of the output voltage.
  • Current limiting: Protects the regulator from overcurrent conditions.
  • Thermal shutdown: Prevents damage from overheating.
  • Reverse battery protection: Protects the regulator from damage due to reverse polarity.

Benefits:

  • Efficient voltage regulation: Minimizes power loss and heat dissipation.
  • Stable output voltage: Ensures consistent performance of connected devices.
  • Protection against damage: Current limiting and thermal shutdown enhance reliability.
  • Versatile applications: Suitable for a wide range of voltage regulation needs.
  • Easy to use: Simple design allows for straightforward implementation.

Additional Details:

The SPX1084AT is typically available in through-hole (TO-220) packages, allowing for efficient heat dissipation. An external output capacitor is usually required for stability. The output voltage can be adjusted using external resistors. Refer to the datasheet for detailed specifications, including input voltage range, output voltage accuracy, and thermal characteristics.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Coilcraft
Lowest to $0.1042
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Texas Instruments
Lowest to $10.3384
Qualcomm
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess