EN
  • EN
  • DE

SPX1202U-2.5

Part No SPX1202U-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 600mA Low Dropout NPN Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258253-SPX1202U-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1202U-2.5 CAD Model

Description

The SPX1202U-2.5 is a low dropout (LDO) regulator produced by Sipex Corporation, designed to deliver a fixed 2.5V output voltage. This regulator is optimized for applications demanding a stable voltage supply, even when the input voltage is only slightly higher than the output. It is commonly employed in portable devices, battery-powered systems, and post-regulation for switching power supplies.

Applications:

  • Portable Devices: Powers handheld devices requiring a stable 2.5V supply.
  • Battery-Powered Systems: Provides efficient voltage regulation in battery-operated equipment.
  • Post-Regulation for Switching Supplies: Cleans up output ripple from switching regulators.
  • Microcontroller Power: Supplies a stable 2.5V for microcontrollers and other digital circuits.
  • Low Voltage Logic: Powers low voltage logic components that require a 2.5V supply.

Features:

  • Fixed 2.5V Output Voltage: Delivers a precise and stable 2.5V output.
  • Low Dropout Voltage: Maintains regulation even with a small voltage difference between input and output.
  • Overcurrent Protection: Safeguards the regulator and the load from excessive current draw.
  • Thermal Shutdown: Protects the regulator by shutting it down if the junction temperature exceeds the limit.
  • Short Circuit Protection: Prevents damage to the regulator and external components in the event of a short circuit.

Benefits:

  • Stable Power: Delivers a consistent 2.5V supply for dependable operation of connected components.
  • Efficient Performance: Low dropout voltage optimizes power efficiency.
  • Protective Features: Overcurrent and thermal shutdown features guard against damage.
  • Ease of Implementation: Fixed output voltage simplifies circuit design.
  • Reliability: Built-in protection mechanisms increase the overall robustness of the system.

Technical Specifications:

The SPX1202U-2.5 outputs a fixed 2.5V with a low dropout voltage. Protection features include overcurrent limiting and thermal shutdown. The device is commonly packaged in a small surface-mount package. Careful consideration should be given to thermal management in high-current applications.

You May Also Be Interested in

Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Coilcraft
Lowest to $0.1042
Intersil Corporation
Lowest to $5.0142
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Atmel
Lowest to $8.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess