EN
  • EN
  • DE

SPX1585AT

Part No SPX1585AT
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258274-SPX1585AT
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1585AT CAD Model

Description

The SPX1585AT is an adjustable output voltage regulator from Sipex (now Exar). It is a low dropout (LDO) regulator capable of supplying up to 5A of current. Its primary function is to provide a stable and regulated voltage supply for various electronic circuits and systems, particularly where a low difference between input and output voltage is required. This makes it suitable for applications needing efficient power conversion.

Applications:

  • High-current power supplies: Serving as a post-regulator in switching power supplies.
  • Motherboard voltage regulation: Providing stable voltages for sensitive components.
  • Graphics cards: Powering GPUs and memory.
  • Industrial equipment: Supplying power in automation and control systems.
  • Networking equipment: Powering routers, switches, and other network devices.

Features:

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors, allowing for flexibility in design.
  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 5A of continuous current.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator against short circuits at the output.
  • Over Temperature Protection: Prevents damage from overheating.

Benefits:

  • Flexibility in voltage selection: Adjustable output allows for different voltage requirements.
  • High efficiency: Low dropout voltage minimizes power dissipation.
  • Robust protection: Built-in protection features ensure reliable operation.
  • Stable and regulated output: Provides a clean and consistent voltage supply.
  • Simplified design: Reduces the need for external components.

Additional Details:

The SPX1585AT requires external resistors to set the desired output voltage. The dropout voltage is typically around 1.3V at 5A. The device is typically available in a TO-220 package or similar, designed for efficient heat dissipation. Proper heatsinking is often required to handle the power dissipation at higher output currents. The adjustment pin is usually connected to a resistor divider network. Consult the datasheet for specific resistor values and thermal management considerations. Detailed specifications, including input voltage range, output voltage accuracy, and thermal resistance, can be found in the product datasheet.

You May Also Be Interested in

Spansion
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $24.7389
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6952 $59.0920
205+ $0.5705 $116.9525
315+ $0.5527 $174.1005
435+ $0.5348 $232.6380
560+ $0.5170 $289.5200
750+ $0.4635 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,930 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess