EN
  • EN
  • DE

SPX2810R-3.3/TR

Part No SPX2810R-3.3/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1A Low Dropout Positive Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1258316-SPX2810R-3.3/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2810R-3.3/TR CAD Model

Description

The SPX2810R-3.3/TR is a low dropout (LDO) voltage regulator from Sipex Corporation (later acquired by Exar). It is designed to provide a stable and accurate 3.3V output voltage with a low dropout voltage and high current capability. This regulator is ideal for applications where a clean and regulated power supply is essential, especially from a battery source.

Applications:

  • Battery-Powered Systems: Suitable for devices powered by batteries requiring a precise voltage for optimal performance.
  • Post Regulation for Switching Power Supplies: Used to provide a clean and stable voltage source after a switching regulator.
  • Portable Electronics: Ideal for mobile phones, tablets, and other portable devices.
  • Microcontroller Power: Provides a stable 3.3V supply for microcontrollers.
  • FPGA Power: Powers FPGAs requiring a precise 3.3V supply.

Features:

  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of supplying substantial current to the load.
  • Stable with Ceramic Output Capacitors: Works reliably with low-ESR ceramic capacitors.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the die temperature exceeds a safe level, preventing damage.
  • Fixed 3.3V Output: Provides a precise and stable 3.3V output voltage.

Benefits:

  • Improved System Performance: Provides a stable and clean power supply, improving the performance and reliability of the powered devices.
  • Extended Battery Life: Low dropout and high efficiency minimize power loss, extending the battery life in portable applications.
  • Reduced Component Count: Stable operation with ceramic capacitors reduces the need for external components.
  • Enhanced System Protection: Overcurrent and thermal shutdown features protect the regulator and the load from damage.
  • Simplified Design: Easy to use and requires minimal external components.

Additional Details:

The SPX2810R-3.3/TR typically comes in a compact surface-mount package (e.g., SOT-223). It requires minimal external components for stable operation. The regulator features enable/disable control, which allows the regulator to be turned on and off for power saving. The regulator is designed for a wide input voltage range and offers excellent transient response. The /TR suffix usually indicates tape and reel packaging. Consult the datasheet for specific electrical characteristics, such as dropout voltage at various current levels and quiescent current consumption. This LDO regulator is designed with internal current limiting and thermal shutdown protection, making it a robust solution for demanding applications. Proper PCB layout is also important to minimize noise and ensure stability.

You May Also Be Interested in

Altera
Need more? Email Us
Coilcraft
Lowest to $0.1042
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intersil Corporation
Lowest to $5.0142
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess