EN
  • EN
  • DE

SIT8003AC-23-18S-60.00000V

Part No SIT8003AC-23-18S-60.00000V
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description High Performance Oscillator, Com
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093166-SIT8003AC-23-18S-60.00000V
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8003AC-23-18S-60.00000V CAD Model

Description

The SiTIME SIT8003AC-23-18S-60.00000V is a highly programmable oscillator from the SiT8003 series. It's designed to provide a stable and precise clock signal for a wide variety of electronic systems. Its key feature is its programmability, allowing the output frequency to be customized to meet specific application requirements.

Applications:

  • High-Speed Data Transmission: Used in applications that require precise timing for data transfer, such as network switches and routers.
  • Digital Signal Processing: Employed in DSP applications where accurate clocking is crucial for signal integrity.
  • Video Processing: Integrated into video processing equipment for timing and synchronization.
  • Embedded Computing: Provides the clock signal for embedded systems in a wide range of applications.
  • Frequency Synthesizers: Used as a stable reference clock for frequency synthesizers.

Features:

  • Programmable Frequency: Allows users to program the output frequency within a specified range, typically from 1 MHz to 110 MHz.
  • Supply Voltage: Operates at 1.8V, making it suitable for low-power applications.
  • Frequency Stability: Offers excellent frequency stability across temperature and voltage variations.
  • Low Jitter: Features low phase jitter, which is important for maintaining signal quality in high-speed applications.
  • Small Package: Available in compact package sizes, making it suitable for space-constrained designs.
  • Wide Operating Temperature Range: Designed to operate reliably over a wide temperature range.
  • RoHS Compliant: Complies with RoHS standards, ensuring that it is environmentally friendly.

Benefits:

  • Flexibility: Programmability allows for easy adjustment of the clock frequency, reducing the need for multiple fixed-frequency oscillators.
  • Improved Performance: Stable and accurate clock signal improves overall system performance.
  • Reduced BOM Costs: Reduces the bill of materials (BOM) cost by replacing multiple fixed-frequency oscillators with a single programmable device.
  • Increased Reliability: High-quality design and manufacturing ensure long-term reliability.
  • Simplified Integration: Easy to integrate into various electronic designs.

Additional Details:

The SIT8003AC-23-18S-60.00000V uses MEMS technology to achieve high performance and stability. The 60.00000 MHz frequency is often used in high-speed data and signal processing applications. This device is also designed to be resistant to shock and vibration, making it suitable for use in demanding environments.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess