EN
  • EN
  • DE

SIT8102AC-24-33E-133.33300Y

Part No SIT8102AC-24-33E-133.33300Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Cmos Output Clock Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000612-SIT8102AC-24-33E-133.33300Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8102AC-24-33E-133.33300Y CAD Model

Description

The SiT8102AC-24-33E-133.33300Y is a programmable oscillator from SiTime. It is designed to provide a precise and stable clock signal for various electronic applications. This oscillator is known for its high frequency stability, low jitter, and programmability, allowing designers to customize the output frequency to meet specific system requirements.

Applications:

  • Networking equipment: Routers, switches, and servers.
  • Data centers: Storage devices and high-performance computing.
  • Industrial automation: Control systems and robotics.
  • Consumer electronics: Audio and video equipment.
  • Medical devices: Diagnostic equipment and patient monitoring systems.

Features:

  • Programmable frequency: Allows for customization of the output frequency.
  • High frequency stability: Ensures accurate and reliable clock signal.
  • Low jitter: Minimizes phase noise and timing errors.
  • Wide supply voltage range: Operates from 2.25V to 3.63V.
  • Small package size: Allows for use in space-constrained applications.

Benefits:

  • Improved system performance: Provides a stable and accurate clock signal.
  • Increased design flexibility: Allows for customization of the output frequency.
  • Reduced EMI emissions: Minimizes electromagnetic interference.
  • Simplified design: Easy to integrate into existing systems.
  • Enhanced reliability: Provides stable and dependable performance.

Specifications:

The SiT8102AC-24-33E-133.33300Y has a frequency of 133.333 MHz. The frequency stability is typically ±20 ppm. The supply voltage range is from 2.25V to 3.63V. The operating temperature range is typically from -40°C to +85°C. It is available in a 2.5 x 2.0 mm package. SiTime oscillators are known for their resistance to shock and vibration.

This programmable oscillator is a versatile and reliable component for a wide range of timing applications. Its high frequency stability, low jitter, and programmability make it a popular choice for demanding environments. The robust design and comprehensive documentation ensure that it can be easily integrated into various systems.

You May Also Be Interested in

Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2506 $61.5036
14+ $8.4107 $117.7498
22+ $8.1485 $179.2670
30+ $7.8852 $236.5560
38+ $7.6218 $289.6284
51+ $6.8341 $348.5391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 964 pieces
In Stock: 948 pieces Factory Stock: 16 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess