EN
  • EN
  • DE

AAT3607INJ-T1

Part No AAT3607INJ-T1
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Battery Chargers
Description IC DC/DC CONVERTER 28TDFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 2.7V ~ 4.2V
Voltage - Supply (Max) 5.5V
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Base Product Number AAT3607
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 909110-AAT3607INJ-T1
Ultra Librarian 3D Model Ultra Librarian AAT3607INJ-T1 CAD Model

Description

The AAT3607INJ-T1 is a battery charger IC from Skyworks Solutions Inc. It is designed for lithium ion/polymer batteries and has a maximum charging current of 1A.

  • Type: Battery Charger IC
  • Battery Type: Lithium Ion/Polymer
  • Maximum Charging Current: 1A
  • Interface: USB
  • Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
  • Supply Voltage: Up to 5.5V
  • Battery Pack Voltage: 2.7V to 4.2V
  • Mounting: Surface Mount
  • Package: 28-WFQFN exposed pad
  • Series: AAT3607
  • Packaging: Tape & Reel
  • Quantity: 1,500 pcs
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5433 $70.1732
9+ $14.3948 $129.5532
13+ $13.9455 $181.2915
18+ $13.4950 $242.9100
23+ $13.0457 $300.0511
30+ $11.6955 $350.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess