EN
  • EN
  • DE

AC840

Part No AC840
Manufacturer Skyworks Solutions Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 751672-AC840
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AC840 CAD Model

Description

The AC840 is a Front End Module (FEM) manufactured by Skyworks Solutions Inc. It is designed to provide high performance and integration for various wireless communication applications. These modules typically integrate multiple components, such as power amplifiers (PAs), low-noise amplifiers (LNAs), filters, and switches, into a single package to simplify the design and reduce the board space required for wireless devices. The AC840 aims to optimize performance, reduce size, and lower the overall cost of wireless communication systems.

Applications

  • Cellular Phones: Used in smartphones and feature phones to enhance signal transmission and reception.
  • Wireless Modules: Employed in Wi-Fi and Bluetooth modules for improved performance and efficiency.
  • IoT Devices: Integrated into Internet of Things (IoT) devices for reliable wireless connectivity.
  • Tablets and Laptops: Found in tablets and laptops to improve wireless communication capabilities.
  • Wireless Routers: Utilized in wireless routers for enhanced signal coverage and performance.

Features

  • Integrated Power Amplifier (PA): Provides high output power for efficient signal transmission.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity for improved signal reception.
  • Integrated Filters: Reduces unwanted signals and noise, improving overall performance.
  • Integrated Switches: Enables flexible signal routing and antenna selection.
  • Compact Size: Minimizes board space requirements for compact wireless devices.
  • High Efficiency: Optimizes power consumption for extended battery life.

Benefits

  • Improved Wireless Performance: Enhances signal transmission and reception for reliable wireless communication.
  • Reduced Board Space: Compact integration minimizes the size and complexity of wireless devices.
  • Simplified Design: Integrated functionality simplifies the design and development process.
  • Lower Cost: Integrated solution reduces the overall cost of wireless communication systems.
  • Extended Battery Life: High efficiency optimizes power consumption for longer battery life.

Additional Details

Specific technical specifications of the AC840, such as frequency bands, output power, gain, and noise figure, can vary depending on the exact model and intended application. Consult the datasheet for detailed electrical characteristics, operating conditions, and application notes. Skyworks Solutions Inc. provides comprehensive documentation and support for their products, including the AC840, to assist designers in integrating the module into their systems.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess