EN
  • EN
  • DE

AS186-302

Part No AS186-302
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 4GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
RF Type GSM, ISM, PCS, WCDMA
Topology Absorptive
Circuit SPDT
Frequency Range LF ~ 4GHz
Isolation 40dB
Insertion Loss 1dB
Test Frequency 4GHz
P1dB 30dBm
IIP3 46dBm
Impedance 50Ohm
Voltage - Supply 3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 564614-AS186-302
Ultra Librarian 3D Model Ultra Librarian AS186-302 CAD Model

Description

The 564614-AS186-302 is an RF switch used in wireless applications. It comes in a tape & reel package with a standard package of 3,000 pieces.

  • Impedance: 50Ohm
  • Test Frequency: 4GHz
  • Frequency Range: LF to 4GHz
  • Insertion Loss: 1dB
  • Isolation: 40dB
  • Circuit: SPDT (Single Pole Double Throw)
  • Topology: Absorptive
  • IIP3 (Third Order Intercept Point): 46dBm
  • P1dB (1dB Compression Point): 30dBm
  • RF Types: GSM, ISM, PCS, WCDMA
  • Voltage Supply Options: 3V and 5V
  • Mounting Type: Surface mountable
  • Package: 8-TSSOP, 8-MSOP Exposed Pad
  • Operating Temperature Range: -40°C to 85°C
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Skyworks Solutions Inc.
  • Status: Obsolete

You May Also Be Interested in

Microchip Technology
IC RF SWITCH SPDT 20GHZ DIE
Need more? Email Us
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH 8GHZ 16QFN / RF Switch IC VSAT 8 GHz 50Ohm 16-QFN (3x3)
Lowest to $31.2813
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Analog Devices Inc.
IC RF SWITCH SPDT 12GHZ 24QFN / RF Switch IC General Purpose SPDT 12 GHz 50Ohm 24-QFN (4x4)
Need more? Email Us
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 8GHZ 16QFN / RF Switch IC WLAN SP4T 8 GHz 50Ohm 16-QFN (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3453 $60.8342
33+ $3.5655 $117.6615
51+ $3.4541 $176.1591
70+ $3.3426 $233.9820
90+ $3.2312 $290.8080
120+ $2.8970 $347.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess