EN
  • EN
  • DE

AWT6264RM49P8

Part No AWT6264RM49P8
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components
Description 2.3-2.7 GHz Mobile WiMAX Power Amplifier Module | IC RF AMP WIMAX 2.3GHZ-2.7GHZ / RF Amp Module Single Power Amp 2.7GHz 4.2V 10-Pin Case M-49
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Tape and Reel
Status Obsolete
Frequency 2.3GHz ~ 2.7GHz
Gain 32dB
RF Type WiMax
Supply Voltage (V) 5V
Manufacturer Package 10-SMD Module, No Lead
Supplier Device Package 10-SMD Module
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 227936-AWT6264RM49P8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date September 21, 2016
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AWT6264RM49P8 CAD Model

Description

AWT6264RM49P8 Advanced RF Amplifier

The AWT6264RM49P8 offers state-of-the-art technology for RF amplification, ideal for complex communication networks.

  • Applications and Projects:
    • Advanced radar systems
    • RF testing and measurement instruments
    • Professional broadcasting equipment
  • Key Features and Benefits:
    • Low noise operation for clear signal reception
    • High output power to support large coverage areas
    • Efficient design reduces power consumption

Additional Details: With its robust feature set, this amplifier is a preferred choice for applications requiring precise and powerful signal amplification.

You May Also Be Interested in

Littelfuse Inc.
PolySwitch Resettable Devices Strap Battery Devices | PTC RESET FUSE 16V 1.9A 4520 / PTC Resettable Fuse 1.9A(hold) 3.8A(trip) 16V 100A 1.5W 0.024Ohm SMD Solder Pad 1812 T/R
Lowest to $0.4363
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us
Littelfuse Inc.
Fuse Blocks and Clips - For 3AG Fuses | FUSE CLIP CARTRIDGE 250V 30A PCB
Need more? Email Us
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess