EN
  • EN
  • DE

AWT6307RM9P9

Part No AWT6307RM9P9
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (A - B)
Description Rf & Mw Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995060-AWT6307RM9P9
Categories OEM Parts(A-B)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AWT6307RM9P9 CAD Model

Description

The AWT6307RM9P9 is a Power Amplifier Module (PAM) manufactured by Skyworks Solutions, Inc. Skyworks is a major player in the RF and microwave semiconductor industry, and their PAMs are used in a wide range of wireless communication devices. This particular module is likely designed for cellular or other wireless applications, providing efficient and linear power amplification.

Applications

  • Cellular handsets (smartphones)
  • Wireless data cards
  • Internet of Things (IoT) devices
  • Wireless modules
  • RF front-end modules

Features

  • Frequency range: Designed for specific cellular bands (e.g., GSM, UMTS, LTE).
  • Output power: Specified in dBm, indicating the maximum power the amplifier can deliver.
  • Gain: The amount of amplification provided by the module.
  • Efficiency: Power Added Efficiency (PAE) is a critical parameter for battery life.
  • Supply voltage: Typically 3.3V or 5V.
  • Control interface: MIPI or other serial interfaces for power control and mode selection.
  • Package: Small surface mount package for easy integration.

Benefits

  • Efficient power amplification for extended battery life.
  • Linear performance to minimize distortion.
  • Small size and integrated functionality for compact designs.
  • Simplified design and reduced component count.
  • Meets stringent regulatory requirements.

Additional Details

The AWT6307RM9P9 Power Amplifier Module integrates multiple functions, including the power amplifier itself, power control circuitry, and sometimes input/output matching networks. The module is designed to operate within specific cellular frequency bands and to meet the stringent requirements for linearity and efficiency in wireless communication systems. Skyworks provides detailed datasheets for their PAMs, which include information on the operating frequency range, output power, gain, efficiency, supply voltage, control interface, and other important specifications.

Proper impedance matching and power supply decoupling are essential for optimal performance. The module should be mounted on a PCB with careful attention to thermal management to prevent overheating. Skyworks also provides application notes and reference designs to help engineers integrate their PAMs into wireless devices.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess