The SE2528L is a 2.4 GHz front-end module (FEM) manufactured by Skyworks Solutions Inc. It is designed to enhance the performance of wireless devices operating in the 2.4 GHz band. This module integrates a power amplifier (PA), a low noise amplifier (LNA), and a transmit/receive (T/R) switch into a single package. This integration simplifies the design of wireless systems by reducing the number of external components required and minimizing the overall footprint.
Applications:
- Wireless routers and access points
- Wireless network interface cards (NICs)
- Internet of Things (IoT) devices
- Smart home automation systems
- Wireless security systems
Features:
- Integrated PA, LNA, and T/R switch
- 2.4 GHz ISM band operation
- High transmit power
- Low noise figure
- Compact package
- Minimal external components required
- High linearity
Benefits:
- Simplified design: The integrated module reduces the number of external components and simplifies the PCB layout.
- Improved performance: The high transmit power and low noise figure enhance the range and sensitivity of wireless communication.
- Reduced board space: The compact package minimizes the footprint on the PCB.
- Lower cost: Integration reduces the bill of materials (BOM) and manufacturing costs.
- Enhanced reliability: Skyworks' quality control ensures high reliability and performance.
- Extended range: The high transmit power enables longer-range wireless communication.
- Reduced power consumption: The module is designed for efficient power usage, extending battery life in portable devices.
Additional Details:
The SE2528L operates in the 2.4 GHz ISM band and supports various wireless standards, including IEEE 802.11 b/g/n. The integrated PA provides high output power while maintaining excellent linearity. The LNA ensures low noise figure for improved receiver sensitivity. The T/R switch enables efficient sharing of the antenna between the transmitter and receiver. The compact package makes it ideal for space-constrained applications, and the integrated design simplifies manufacturing and reduces time-to-market. The module is designed to meet the stringent requirements of modern wireless communication systems, offering a reliable and high-performance solution.