EN
  • EN
  • DE
  • IT

SI2415FS08-EVB

Part No SI2415FS08-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL SI2415 + SI3008 16PIN  /  Si2415 Data Acquisition Arrangement (DAA) Telecom Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Bulk
Product Status Obsolete
Type Telecom
Function Data Acquisition Arrangement (DAA)
Utilized IC / Part Si2415
Supplied Contents Board(s)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 990158-SI2415FS08-EVB
Ultra Librarian 3D Model Ultra Librarian SI2415FS08-EVB CAD Model

Description

The Si2415FS08-EVB is a development board from Skyworks Solutions Inc.'s ISOmodem™ series.

  • Series: ISOmodem™
  • Type: Telecom DAA
  • Packaging: Bulk
  • Pieces: 1
  • Supplied Content: Board(s)
  • IC/Part Utilized: Si2415
  • MSL Level: 1 (unlimited)
  • HTSUS: 8473.30.1180
  • Product Status: Obsolete
  • RoHS Compliant: No

You May Also Be Interested in

Skyworks Solutions Inc.
EVAL BOARD FOR SI3471 / Si3471 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE INTERFACE BOARD / MSP430F5529 USB 2.0 to SMBus Bridge Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
EVAL BD - WM9714 MINI EVAL BOARD / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
BOARD EVAL SI2457 + SI3008 16PIN / Si2457 Data Acquisition Arrangement (DAA) Telecom Evaluation Board
Need more? Email Us
Maxim Integrated
KIT EVALUATION FOR MAX13047 / MAX13047E Logic-Level Translator Interface Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess