EN
  • EN
  • DE

SI5344-EVB

Part No SI5344-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Box
Type Timing
Function Clock Multiplier
Utilized IC / Part Si5344
Supplied Contents Board(s)
Base Product Number SI5344
Other Names SI5344-EVB,336-3743
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284774-SI5344-EVB
Ultra Librarian 3D Model Ultra Librarian SI5344-EVB CAD Model

Description

The Si5344-EVB is a clock multiplier development board from Skyworks Solutions Inc.

  • Utilizes: Si5344 timing IC/part
  • Function: Evaluation and demonstration of clock multiplier function
  • Primary Attribute: Board
  • Embedded Features: No embedded features
  • Supplied with: All necessary components
  • RoHS Status: Not applicable

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess