EN
  • EN
  • DE
  • IT

SI8261BAA-C-IS

Part No SI8261BAA-C-IS
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Gate Drivers
Description DGTL ISO 1CH GATE DRIVER  /  4A Gate Driver Capacitive Coupling 1 Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 50ns
Pulse Width Distortion (Max) 10ns (Typ)
Rise / Fall Time (Typ) 5.5ns, 8.5ns
Current - Output High, Low 500mA, 1.2A
Current - Peak Output 4A
Voltage - Forward (Vf) (Typ) 2.8V (Max)
Current - DC Forward (If) (Max) 30 mA
Voltage - Output Supply 6.3V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI8261
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 336-4699,SI8261BAA-C-IS-ND
Standard Package 96
Win Source Part Number 1228599-SI8261BAA-C-IS
Ultra Librarian 3D Model Ultra Librarian SI8261BAA-C-IS CAD Model

Description

The SI8261BAA-C-IS is an isolator electronic component used in a variety of applications from Skyworks Solutions Inc.

  • Technology: capacitive coupling
  • Current Output High, Low: 500mA, 1.2A
  • Temperature Range: -40°C ~ 125°C
  • Voltage Output Supply: 6.3V ~ 30V

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess