EN
  • EN
  • DE

SI86XXISO-KIT

Part No SI86XXISO-KIT
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Box
Type Interface
Function Digital Isolator
Embedded No
Utilized IC / Part Si8600, Si8605, Si8621, Si8655, Si8663
Primary Attributes 6 Individual Circuits
Supplied Contents Board(s)
Base Product Number SI86
Other Names 336-2132,SI86XXISOKIT
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284804-SI86XXISO-KIT
Ultra Librarian 3D Model Ultra Librarian SI86XXISO-KIT CAD Model

Description

The SI86XXISO-KIT is an evaluation kit designed for the Si86xx family of digital isolators from Skyworks Solutions Inc. This kit enables engineers to easily evaluate the performance and features of these isolators in various applications requiring galvanic isolation. The kit provides a platform to test the isolation capabilities, data rates, and propagation delays of the Si86xx family.

Applications:

  • Industrial Automation: Evaluating isolation for communication interfaces in industrial control systems.
  • Power Supplies: Testing isolation in power supply feedback loops and control circuits.
  • Medical Equipment: Assessing isolation for patient safety in medical devices.
  • Motor Control: Evaluating isolation for encoder feedback and communication interfaces.
  • Automotive Systems: Testing isolation in automotive communication networks.

Features:

  • On-board Si86xx Digital Isolator: Allows direct performance evaluation of the device.
  • Test Points for Key Signals: Provides convenient access to measure input and output signals.
  • Various Channel Configurations: Supports evaluation of different channel configurations (e.g., 1/2/4 channels).
  • Adjustable Input Voltage Levels: Allows configuration for different logic voltage levels.
  • Compact Footprint: Enables easy integration into existing test setups.

Benefits:

  • Simplified Evaluation: Streamlines the process of evaluating the Si86xx digital isolator.
  • Accurate Performance Assessment: Facilitates precise measurement of timing and isolation characteristics.
  • Reduced Development Time: Accelerates the design and integration process.
  • Versatile Testing Platform: Supports a wide range of testing scenarios and configurations.
  • Enhanced Safety: Demonstrates the safety features provided by the isolation technology.

The SI86XXISO-KIT evaluation kit is an essential tool for engineers and designers working with digital isolation applications. It allows for comprehensive testing and validation of the Si86xx family, ensuring optimal performance and safety in demanding environments. The kit typically includes detailed documentation outlining setup procedures, measurement techniques, and example configurations. It is designed to help engineers quickly assess the suitability of the Si86xx for their specific application requirements, such as high-speed data transfer and robust noise immunity.

You May Also Be Interested in

Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess