EN
  • EN
  • DE

SKY13529-11

Part No SKY13529-11
Manufacturer Skyworks Solutions Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1547+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 756597-SKY13529-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13529-11 CAD Model

Description

The SKY13529-11 is a Single-Pole, Double-Throw (SPDT) switch designed for a variety of RF applications. Manufactured by Skyworks Solutions Inc., this switch offers high isolation, low insertion loss, and excellent linearity performance. It is typically used in cellular, WLAN, and other wireless communication systems.

Applications:

  • Cellular Handsets (2G/3G/4G/LTE)
  • WLAN (Wi-Fi) Devices
  • Bluetooth Devices
  • GPS Receivers
  • General Purpose RF Switching

Features:

  • SPDT Configuration: Provides a single input and two selectable outputs.
  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state.
  • High Isolation: Provides excellent isolation between the input and the OFF output port.
  • High Linearity: Minimizes signal distortion, ensuring high-quality signal transmission.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Low DC Power Consumption: Reduces power consumption and extends battery life in portable devices.
  • Wide Frequency Range: Operates over a wide frequency range, typically covering cellular and WLAN bands.

Benefits:

  • Improved RF Performance: Low insertion loss and high isolation enhance overall system performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reduced Board Space: Small package size allows for integration into compact designs.
  • Simplified Design: Easy to integrate into RF systems with minimal external components.
  • Reliable Operation: Designed for reliable performance in demanding RF environments.

Additional Details:

The SKY13529-11 is typically controlled by a digital control signal. The control voltage and current requirements are specified in the Skyworks Solutions Inc. datasheet. The datasheet also provides detailed information on the switch's RF performance characteristics, such as insertion loss, isolation, return loss, and linearity, over the specified frequency range.

Proper impedance matching is crucial for optimal performance. The datasheet provides guidelines for impedance matching and layout recommendations to minimize signal reflections and losses.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess