EN
  • EN
  • DE

SKY13701-17

Part No SKY13701-17
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982113-SKY13701-17
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY13701-17 CAD Model

Description

The SKY13701-17 is a single-pole, double-throw (SPDT) switch designed by Skyworks Solutions. It is primarily used in various wireless communication systems to switch RF signals between different paths, antennas, or circuits. It offers low insertion loss, high isolation, and excellent linearity making it suitable for demanding applications.

Applications:

  • Cellular Handsets: Used for antenna switching in multi-band and multi-mode cellular phones.
  • Wireless LAN (WLAN): Integrated into Wi-Fi modules and routers for signal routing and antenna diversity.
  • Bluetooth Devices: Employed in Bluetooth modules for switching between different antennas or RF paths.
  • IoT Devices: Utilized in Internet of Things (IoT) devices for selecting optimal antenna configurations.
  • GPS Receivers: Used for switching between different GPS antennas or signal paths.

Features:

  • SPDT Configuration: Offers a single-pole, double-throw switching function.
  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state.
  • High Isolation: Provides high isolation between the switched ports to prevent signal leakage.
  • Positive Voltage Control: Operates with positive voltage control signals, simplifying integration with control circuitry.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.
  • High Linearity: Maintains signal integrity even at high power levels.

Benefits:

  • Improved RF Performance: Low insertion loss and high isolation enhance the overall performance of RF systems.
  • Enhanced Signal Quality: Minimizes signal degradation and ensures reliable communication.
  • Flexible Signal Routing: Allows for versatile signal routing and antenna selection.
  • Simplified System Design: Simplifies system design with easy-to-use control signals.
  • Cost-Effective Solution: Provides a cost-effective solution for RF switching applications.

Additional Details:

The SKY13701-17 SPDT switch typically operates with a supply voltage of 1.8V to 5V. It's designed for operation across a wide frequency range, often covering frequencies up to several GHz. Detailed specifications, including insertion loss, isolation, switching speed, and power handling capabilities, are available in the product datasheet provided by Skyworks Solutions. It is crucial to consult the datasheet for specific application requirements and performance characteristics. Proper impedance matching is essential for minimizing signal reflections and maximizing performance. Additionally, it is important to follow the recommended PCB layout guidelines to ensure optimal signal integrity and minimize unwanted coupling. Skyworks Solutions provides comprehensive documentation and support to aid designers in integrating the SKY13701-17 into their systems effectively. This switch is often controlled using GPIO pins from a microcontroller or other digital control circuitry. Its versatility and performance make it a popular choice for a wide range of wireless communication applications. Consideration of the power handling requirements and operating frequency range is important to ensure the switch operates within its specified limits.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess