EN
  • EN
  • DE

SKY60545-21

Part No SKY60545-21
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN6
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 716236-SKY60545-21
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY60545-21 CAD Model

Description

The SKY60545-21 is a front-end module (FEM) designed for GNSS (Global Navigation Satellite System) applications, manufactured by Skyworks Solutions Inc. It's specifically tailored to enhance the performance of GPS, GLONASS, BeiDou, and Galileo receivers. This module integrates a low-noise amplifier (LNA), a pre-filter, and an output matching network, providing a compact and efficient solution for GNSS receiver front ends.

Applications

  • GPS Navigation Devices
  • GLONASS Navigation Devices
  • BeiDou Navigation Devices
  • Galileo Navigation Devices
  • Asset Tracking Systems
  • Automotive Navigation Systems

Features

  • Integrated LNA, Pre-filter, and Matching Network: Reduces component count and simplifies design.
  • High Gain: Amplifies weak GNSS signals, improving receiver sensitivity.
  • Low Noise Figure: Minimizes noise contribution, enhancing signal-to-noise ratio.
  • Pre-filter: Rejects out-of-band interference, improving signal integrity.
  • Compact Package: Minimizes board space requirements.

Benefits

  • Improved GNSS Performance: Enhances receiver sensitivity and accuracy.
  • Simplified Design: Integrated functionality reduces the complexity of RF front-end design.
  • Reduced Board Space: Compact package allows for smaller and more integrated product designs.
  • Enhanced Interference Rejection: Pre-filter improves signal integrity in noisy environments.

Additional Details

The SKY60545-21 front-end module is designed to improve the performance of GNSS receivers by amplifying weak satellite signals while minimizing noise. The integrated low-noise amplifier (LNA) provides high gain and a low noise figure, enhancing receiver sensitivity. The pre-filter rejects out-of-band interference, improving signal integrity and reducing the impact of unwanted signals. The output matching network ensures efficient signal transfer to the receiver. The module is designed to operate with a low supply voltage, typically in the range of 1.6V to 3.6V, making it suitable for battery-powered devices. The compact package minimizes board space requirements, allowing for smaller and more integrated product designs. The SKY60545-21 provides a complete front-end solution for GNSS applications, offering high performance, low power consumption, and a simplified design, leading to better location accuracy and faster time-to-first-fix (TTFF).

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess