EN
  • EN
  • DE

SKY65720-11-EVB

Part No SKY65720-11-EVB
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Eval Board for SKY65720-11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969559-SKY65720-11-EVB
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65720-11-EVB CAD Model

Description

The SKY65720-11-EVB is an Evaluation Board designed for the SKY65720-11 Low-Noise Amplifier (LNA) manufactured by Skyworks Solutions Inc. This evaluation board provides a platform for engineers to test and evaluate the performance of the SKY65720-11 LNA in various applications.

Applications

  • Evaluation of SKY65720-11 LNA performance
  • Wireless communication systems
  • GPS receivers
  • Satellite communication
  • Radar systems

Features

  • On-board SKY65720-11 LNA
  • SMA connectors for RF input and output
  • Power supply connector
  • Easy-to-use test points
  • Comprehensive documentation
  • Optimized layout for high-frequency performance

Benefits

  • Simplified LNA evaluation process
  • Accelerated design cycle
  • Accurate performance measurements
  • Reduced development costs
  • Optimized system performance
  • Quick prototyping and testing

Technical Specifications

  • LNA: SKY65720-11
  • Frequency Range: Designed for a specific frequency range (check Skyworks documentation for details)
  • Gain: Specified in the SKY65720-11 datasheet
  • Noise Figure: Specified in the SKY65720-11 datasheet
  • Input/Output Impedance: 50 Ohms
  • Connectors: SMA
  • Power Supply: Typically requires a low DC voltage (e.g., 3.3V or 5V)

The SKY65720-11-EVB evaluation board is an essential tool for engineers designing systems that incorporate the SKY65720-11 low-noise amplifier. It allows for quick and accurate evaluation of the LNA's performance, enabling efficient design and optimization of wireless communication systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $169.2049 $169.2049
2+ $163.5648 $327.1296
3+ $146.6443 $439.9329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess