EN
  • EN
  • DE

SKY65971-11

Part No SKY65971-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components
Description IC AMP 802.11B/G/N 2-2.5GHZ 6QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Frequency 2GHz ~ 2.5GHz
Gain 14.5dB
Noise Figure 1.3dB
RF Type 802.11b/g/n
Supply Voltage (V) 3.6V
Test Frequency 2.4GHz ~ 2.5GHz
Manufacturer Package 6-XFDFN Exposed Pad
Supplier Device Package 6-QFN (1.5x1.5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 092426-SKY65971-11
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SKY65971-11 CAD Model

Description

The Skyworks Solutions Inc. SKY65971-11 is an electronic component used in RF/IF and RFID applications.

  • Supplier Device Package: 6-QFN (1.5x1.5)
  • Manufacturer Package: 6-XFDFN exposed pad
  • Gain: 14.5dB
  • Noise Figure: 1.3dB
  • Frequency: 2GHz to 2.5GHz
  • Test Frequency: 2.4GHz to 2.5GHz
  • Popularity: High
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Micron Technology Inc.
Lowest to $115.6717
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0346
ON Semiconductor
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box / Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 50V TO220AB
Lowest to $0.8644
Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $26.0386
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.9MHz 16Q-Factor Ceramic 0.16A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 2200NH5% 160MA 2.7
Need more? Email Us
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
RF Micro Devices
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER
Lowest to $26.1134
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3877 $50.4010
315+ $0.3181 $100.2015
490+ $0.3082 $151.0180
675+ $0.2982 $201.2850
870+ $0.2883 $250.8210
1,165+ $0.2585 $301.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,100 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess