EN
  • EN
  • DE

SKY73126-31

Part No SKY73126-31
Manufacturer Skyworks Solutions Inc.
Description 161.92 MHz High Performance VCO/Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1250513-SKY73126-31
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY73126-31 CAD Model

Description

The SKY73126-31 is a highly integrated front-end module (FEM) designed for WLAN applications in the 2.4 GHz band manufactured by Skyworks Solutions Inc. This FEM incorporates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch, offering a compact and efficient solution for wireless communication systems.

Applications

  • 2.4 GHz WLAN applications
  • Wireless routers
  • Wireless access points
  • IoT devices with WLAN connectivity
  • Wireless adapters

Features

  • Integrated PA, LNA, and T/R switch
  • High gain and efficiency
  • Low noise figure
  • Compact package
  • 2.4 GHz operation

Benefits

  • Reduced component count and board space
  • Simplified design and faster time-to-market
  • Improved system performance with high gain and low noise
  • Enhanced reliability due to integrated design
  • Cost-effective solution for WLAN applications

Additional Details

The SKY73126-31 operates in the 2.4 GHz ISM band and is designed to meet the requirements of IEEE 802.11b/g/n WLAN standards. The integrated power amplifier provides sufficient output power to ensure reliable communication over a wide range. The low noise amplifier improves receiver sensitivity, enabling robust performance in noisy environments. The T/R switch allows for efficient sharing of the antenna between the transmitter and receiver. The compact package allows for easy integration into small form factor devices. This module is an ideal choice for WLAN applications where performance, size, and cost are critical considerations. It is typically controlled via digital signals allowing seamless integration with WLAN chipsets.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess