The SKY77325-12 from Skyworks Solutions Inc. is a Power Amplifier Module (PAM) designed for use in mobile communication devices. This PAM supports quad-band GSM/GPRS/EDGE operation. It efficiently amplifies the RF signal transmitted from the transceiver to the antenna, ensuring reliable communication across various frequency bands.
Applications:
- GSM/GPRS/EDGE mobile phones
- Handheld wireless devices
- Machine-to-machine (M2M) communication devices
- IoT devices utilizing 2G connectivity
Features:
- Quad-Band GSM/GPRS/EDGE support: Compatible with GSM850, EGSM900, DCS1800, and PCS1900 bands.
- High Power Added Efficiency (PAE): Improves battery life by minimizing power consumption.
- Compact size: Enables integration into small form factor devices.
- Integrated power control: Ensures stable output power under varying operating conditions.
- Low voltage operation: Suitable for battery-powered applications.
- Internal impedance matching: Reduces external component count and simplifies design.
Benefits:
- Prolonged battery life for mobile devices.
- Enhanced signal strength and coverage.
- Reduced PCB footprint and overall system size.
- Simplified design process and faster time-to-market.
- Cost-effective solution for GSM/GPRS/EDGE applications.
Technical Specifications:
The SKY77325-12 operates in the GSM850, EGSM900, DCS1800 and PCS1900 bands. It is designed for operation with a supply voltage range of approximately 3.2V to 4.8V. This module utilizes advanced techniques to achieve high power-added efficiency (PAE), which minimizes current consumption and heat generation. It also includes integrated power control circuitry, which ensures consistent output power over varying battery voltages and temperature conditions. The device integrates impedance matching to minimize the need for external components and simplify the design process. The SKY77325-12 is manufactured using advanced CMOS and GaAs HBT technology for optimal performance and reliability.
The SKY77325-12 is designed to meet all relevant regulatory requirements for mobile devices and is fully compliant with GSM/GPRS/EDGE standards. It is designed for seamless integration with popular GSM baseband chipsets. The SKY77325-12 provides a reliable and high-performance solution for mobile communication applications.