EN
  • EN
  • DE

SKY77449-17

Part No SKY77449-17
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description RF Power Amplifier Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973433-SKY77449-17
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY77449-17 CAD Model

Description

The SKY77449-17 is a highly integrated front-end module (FEM) designed for high-power cellular applications, primarily supporting GSM/GPRS/EDGE and UMTS bands. Manufactured by Skyworks Solutions Inc., it provides a complete transmit/receive solution, simplifying the design and reducing the size of cellular devices.

Applications

  • Cellular handsets and smartphones.
  • Mobile data terminals.
  • Wireless modems.
  • M2M (Machine-to-Machine) communication devices.
  • IoT (Internet of Things) devices requiring cellular connectivity.

Features

  • Multi-band support: Covers multiple GSM/GPRS/EDGE and UMTS bands.
  • High power efficiency: Minimizes power consumption and extends battery life.
  • Integrated power amplifier (PA): Provides high output power for reliable communication.
  • Integrated transmit/receive switch: Simplifies antenna routing and reduces component count.
  • Integrated filters: Improves signal quality and reduces interference.
  • Small package size: Enables compact designs.
  • High linearity: Ensures high-quality signal transmission.
  • Low harmonic emissions: Minimizes interference with other devices.
  • Advanced power management: Optimizes power consumption in different operating modes.

Benefits

  • Reduced BOM (Bill of Materials) cost: Integration reduces the number of external components.
  • Simplified design: Easier integration into cellular devices.
  • Improved performance: High power efficiency and linearity enhance signal quality and range.
  • Extended battery life: Low power consumption extends operating time.
  • Reduced size: Compact package enables smaller devices.
  • Enhanced reliability: Integrated design improves overall system reliability.

Additional Details

The SKY77449-17 typically includes a power amplifier, transmit/receive switch, filters, and matching networks within a single module. It is designed to operate with a specific supply voltage and requires proper impedance matching to achieve optimal performance. The module's performance characteristics are typically specified in the Skyworks datasheet, including output power, efficiency, linearity, and harmonic emissions. Proper layout techniques, including adequate grounding and shielding, are crucial to minimize interference and ensure reliable operation. The device is controlled through a digital interface, allowing for configuration of various parameters, such as band selection and power level. It supports various modulation schemes, including GSM, GPRS, EDGE, and UMTS. Compliance with relevant regulatory standards is essential for cellular devices using this module.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess