EN
  • EN
  • DE

SKY77791-12

Part No SKY77791-12
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Skyblue B11/B21 PA Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047399-SKY77791-12
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY77791-12 CAD Model

Description

The SKY77791-12 is a highly integrated multimode multiband (MMMB) Power Amplifier Module (PAM) designed for high-efficiency power amplification in cellular handsets. It supports 2G, 3G, and 4G LTE technologies, operating across multiple frequency bands. This PAM integrates all necessary components, including input and output matching networks, bias control, and a high-efficiency power amplifier, into a single, compact module. It is specifically designed for use in mobile devices such as smartphones and tablets, where size, efficiency, and performance are critical factors.

Applications:

  • Smartphones: Power amplification for cellular communication in various frequency bands.
  • Tablets: Providing robust wireless connectivity through efficient power amplification.
  • Mobile Hotspots: Enhancing signal strength and coverage for portable internet access devices.
  • Data Cards: Supporting wireless data transfer through reliable power amplification.
  • IoT Devices: Enabling cellular connectivity in various Internet of Things applications.

Features:

  • Multimode Multiband (MMMB) Operation: Supports 2G, 3G, and 4G LTE technologies.
  • Multiple Frequency Bands: Operates across a wide range of cellular frequency bands.
  • Integrated Matching Networks: Simplifies design and reduces external component count.
  • Bias Control Circuitry: Optimizes power amplifier performance and efficiency.
  • High Efficiency Power Amplifier: Maximizes battery life in mobile devices.
  • Compact Package: Small footprint for space-constrained applications.
  • Low Current Consumption: Minimizes power consumption in standby mode.
  • Digital Control Interface: Enables precise control and optimization of power amplifier settings.
  • Advanced Power Management: Ensures stable and reliable performance under varying load conditions.

Benefits:

  • Extended Battery Life: High efficiency power amplifier reduces power consumption.
  • Simplified Design: Integrated matching networks and bias control simplify PCB layout.
  • Improved Performance: Optimized power amplification ensures reliable cellular communication.
  • Reduced Component Count: Integrated module reduces the number of external components needed.
  • Enhanced Reliability: Robust design ensures stable performance in demanding environments.

Additional Details:

The SKY77791-12 is designed to meet the stringent requirements of modern mobile devices, offering a balance of high performance, low power consumption, and compact size. It incorporates advanced power management techniques to optimize efficiency across various operating conditions. The module is manufactured using state-of-the-art semiconductor processes, ensuring high reliability and consistency. Its digital control interface allows for precise adjustment of power amplifier settings, enabling optimization for different network conditions and user preferences. The SKY77791-12 is a key component in enabling seamless and reliable cellular connectivity in a wide range of mobile devices.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess