EN
  • EN
  • DE

SKY85811-11EK1

Part No SKY85811-11EK1
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Evaluation Board for SKY85811-11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966723-SKY85811-11EK1
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY85811-11EK1 CAD Model

Description

The SKY85811-11EK1 from Skyworks Solutions Inc. is a highly integrated, single-chip front-end module (FEM) designed for high-power Wi-Fi applications operating in the 2.4 GHz frequency band. This module integrates a power amplifier (PA), low-noise amplifier (LNA) with bypass, transmit/receive (T/R) switch, and a power detector, all in a compact package. It is engineered to meet the demanding requirements of IEEE 802.11b/g/n wireless local area network (WLAN) systems.

Applications:

  • Wi-Fi enabled routers and access points
  • Wireless repeaters and extenders
  • Internet of Things (IoT) devices
  • Wireless video streaming devices
  • Smart home hubs and gateways

Features:

  • Integrated Power Amplifier (PA): Provides high output power for extended range and improved signal strength.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity for better performance in weak signal environments.
  • Transmit/Receive (T/R) Switch: Enables efficient switching between transmit and receive modes.
  • Power Detector: Monitors output power levels for optimal performance and reliability.
  • Compact Package: Small form factor allows for easy integration into space-constrained designs.
  • 2.4 GHz Operation: Designed for use in the 2.4 GHz Wi-Fi band.
  • 802.11b/g/n Compliance: Meets the requirements of IEEE 802.11b/g/n WLAN standards.

Benefits:

  • Extended Range: The high-power PA ensures a wider coverage area, reducing the need for additional access points or repeaters.
  • Improved Signal Quality: The LNA enhances receiver sensitivity, resulting in a stronger and more reliable Wi-Fi signal.
  • Reduced Component Count: Integration of multiple functions into a single module simplifies board design and reduces overall system cost.
  • Simplified Design: The compact package and integrated functionality make it easier to design and implement Wi-Fi solutions.
  • Enhanced Reliability: The power detector ensures stable and reliable operation, even under varying load conditions.

Additional Details:

The SKY85811-11EK1 operates at a supply voltage of typically 3.3V. It features a matched impedance for optimal performance with standard 50-ohm antenna interfaces. The module is designed to withstand harsh operating conditions and is suitable for both indoor and outdoor applications. Its high linearity and low noise figure make it an excellent choice for demanding Wi-Fi applications requiring high performance and reliability. The device's compact size is particularly beneficial in space-constrained applications, such as USB dongles and mobile devices. Careful thermal management is recommended during PCB layout to ensure consistent performance and prevent overheating. The module's integrated power detector provides closed-loop power control, which further optimizes performance and extends battery life in portable applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess