EN
  • EN
  • DE

SI2435-F-FT

Part No SI2435-F-FT
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tube
Data Format V.34
Voltage - Supply 3.3V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SI2435
Standard Package 62
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261034-SI2435-F-FT
Ultra Librarian 3D Model Ultra Librarian SI2435-F-FT CAD Model

Description

This electronic component is an integrated circuit designed for interface modems and is part of the ISOmodem® series.

  • Win Source Part Number: 1261034-SI2435-F-FT
  • Package: Tube
  • Standard Package: 62
  • Voltage: 3.3V
  • Mounting: SMD (SMT)
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Manufacturer: Skyworks Solutions Inc.
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Maxim Integrated
Single Chip Modem | IC MODEM 3.3V V.22BIS 32-QFN
Need more? Email Us
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $5.1881
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $6.4030
Zilog
Transaction Processing Modem Data Pump with Integrated AFE | IC MODEM DATA PUMP/AFE 44-PLCC
Lowest to $6.6851
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $9.8706
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP
Need more? Email Us
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $1.6309
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess