EN
  • EN
  • DE

SI5334A-B10997-GMR

Part No SI5334A-B10997-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Application Specific
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Base Product Number SI5334
Other Names 336-SI5334A-B10997-GMRTR
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1271776-SI5334A-B10997-GMR
Ultra Librarian 3D Model Ultra Librarian SI5334A-B10997-GMR CAD Model

Description

The SI5334A-B10997-GMR is a precision clock generator from Skyworks Solutions Inc., designed to meet the demanding timing requirements of modern electronic systems. This device offers a combination of low jitter performance, high frequency flexibility, and integrated features, making it suitable for a broad range of applications.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices to provide accurate and stable clock signals for data transmission and synchronization.
  • Data Centers: Provides timing references for servers, storage systems, and other data center infrastructure components.
  • Telecommunications: Employed in base stations, optical transport networks, and other telecom equipment to ensure reliable and precise signal timing.
  • Broadcast Video Systems: Delivers low-jitter clock signals for video processing, encoding, and transmission equipment.
  • Industrial Automation: Used in control systems, PLCs, and other industrial devices requiring precise timing and synchronization.

Features:

  • Four Independent Clock Outputs: Each output can be configured with different frequencies and output formats.
  • Ultra-Low Jitter Performance: Minimizes timing errors and ensures high signal integrity.
  • Frequency Flexibility: Supports a wide range of output frequencies to accommodate diverse application requirements.
  • I2C Programmability: Allows for easy configuration and control of the clock generator.
  • Small Package Size: Enables integration into compact designs with limited board space.

Benefits:

  • Improved System Performance: Precise and stable clock signals contribute to higher data throughput and reduced error rates.
  • Reduced Design Complexity: Integrated functionality minimizes the need for external components.
  • Enhanced Flexibility: Programmable features allow for customization to specific application needs.
  • Lower Power Consumption: Optimized design contributes to efficient energy usage.
  • High Reliability: Robust design ensures stable operation over a wide range of environmental conditions.

The SI5334A-B10997-GMR operates with a supply voltage of 2.5V or 3.3V and supports various output formats, including LVCMOS, LVPECL, and LVDS. Its low-jitter performance makes it ideal for applications where signal integrity is paramount. The device's programmability and flexibility allow designers to tailor the clock generator to their specific needs, simplifying system design and reducing time-to-market.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess