EN
  • EN
  • DE

SI8275BBD-IS1

Part No SI8275BBD-IS1
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description 4A 2.5 KV HIGH CMTI DUAL GATE DR / 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Package Tube
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 200kV/µs
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Pulse Width Distortion (Max) 8ns
Rise / Fall Time (Typ) 10.5ns, 13.3ns
Current - Output High, Low 1.8A, 4A
Current - Peak Output 4A
Voltage - Output Supply 4.2V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UL, VDE
Base Product Number SI8275
Other Names 336-5942
Standard Package 48
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243737-SI8275BBD-IS1
Ultra Librarian 3D Model Ultra Librarian SI8275BBD-IS1 CAD Model

Description

The SI8275BBD-IS1 is an isolated gate driver from Skyworks Solutions, designed to drive power MOSFETs and IGBTs. It incorporates a robust galvanic isolation barrier, ensuring that the control circuitry remains protected from high voltages present in the power stage. This device is tailored for applications demanding high efficiency and reliable operation.

Applications

  • Switch-Mode Power Supplies (SMPS): Used in AC-DC and DC-DC converters for driving power transistors.
  • Motor Drives: Controls IGBTs and MOSFETs in industrial motor control systems.
  • Solar Inverters: Drives switching devices in solar power conversion applications.
  • Uninterruptible Power Supplies (UPS): Used in the inverter stage of UPS systems.
  • Industrial Power Inverters: Applied in a range of industrial power conversion equipment.

Features

  • Galvanic Isolation: Provides a high level of isolation between the input and output.
  • High Peak Output Current: Delivers sufficient current to drive large power MOSFETs and IGBTs effectively.
  • Short Propagation Delay: Enables fast and accurate switching performance.
  • Wide Operating Voltage Range: Suitable for diverse power supply voltage requirements.
  • UVLO (Under-Voltage Lockout) Protection: Protects power devices by preventing operation at insufficient supply voltages.
  • Dead-Time Control: Reduces shoot-through currents in bridge configurations, optimizing efficiency.
  • High CMTI (Common-Mode Transient Immunity): Ensures reliable operation in noisy environments.

Benefits

  • Enhanced Safety: Galvanic isolation protects personnel and equipment from hazardous voltages.
  • Improved Efficiency: Rapid switching and dead-time control minimize switching losses.
  • Increased Reliability: UVLO and high CMTI enhance the robustness and lifespan of the system.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Precise Control: Facilitates accurate control of power devices.

The SI8275BBD-IS1 is packaged in a standard surface-mount package for ease of integration into PCB designs. It complies with stringent industry standards for safety and reliability, making it a robust choice for demanding power control scenarios. Its combination of speed, protection features, and isolation make it a valuable component in modern power electronics.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess