EN
  • EN
  • DE

SMP1302-078LF

Part No SMP1302-078LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Skyworks Solutions Inc.
Series SMP1302
Package Bulk
Diode Type PIN - 2 Pair Common Cathode
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 0.3pF @ 30V, 1MHz
Resistance @ If, F 1.5Ohm @ 100mA, 100MHz
Power Dissipation (Max) 250 mW
Temperature Range - Operating -65°C ~ 150°C (TA)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88
Base Product Number SMP1302
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 1281088-SMP1302-078LF
Ultra Librarian 3D Model Ultra Librarian SMP1302-078LF CAD Model

Description

The Skyworks Solutions Inc. SMP1302-078LF is a PIN-2 pair common cathode type diode that has a capacitance of 0.3pF at 30V, 1MHz.

  • Diode Type: PIN-2 pair common cathode
  • Capacitance: 0.3pF @ 30V, 1MHz
  • Packaging: Bulk
  • Package/Case: 6-TSSOP, SC-88, SOT-363
  • Voltage Peak Reverse: 200V
  • Power Dissipation: 250mW
  • Manufacturer: Skyworks Solutions Inc.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,PIN-CHIP-PACKAGE, T83
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E25
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,PLASTIC,STR,LEADFREE
Need more? Email Us
MACOM Technology Solutions
SWITCH,RF,DFN, 0503 PKG
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,DIE
Need more? Email Us
MACOM Technology Solutions
COM SCHOTTKY BEAMLEAD, B42
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $0.5724
MACOM Technology Solutions
DIODE, BEAMLEAD SRD, E28X
Need more? Email Us
MACOM Technology Solutions
LOW BAR POCKET TAPE SURMOUNT CHI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess