EN
  • EN
  • DE
  • IT

SIO1000-JV

Part No SIO1000-JV
Manufacturer SMSC Corporation
Catalog Interface - Specialized
Description SUPER I/O WITH LPC / Interface 64-STQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr SMSC Corporation
Package Tray
Product Status Obsolete
Interface LPC
Voltage - Supply 3.3V
Package / Case 64-LQFP
Supplier Device Package 64-STQFP (7x7)
Mounting Type Surface Mount
Standard Package 146 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 323947-SIO1000-JV
Ultra Librarian 3D Model Ultra Librarian SIO1000-JV CAD Model

Description

The 323947-SIO1000-JV is an integrated circuit (IC) categorized under Interface - Specialized.

  • Manufacturer: SMSC Corporation
  • Package: Tray
  • Standard Package Quantity: 146 pieces
  • Interface: LPC (Low Pin Count)
  • Voltage Supply: 3.3V
  • Mounting Type: Surface mount
  • Package/Case: 64-LQFP
  • Supplier Device Package: 64-STQFP (7x7)
  • ECCN: EAR99
  • HTSUS Code: 8542.31.0001
  • Product Status: Obsolete

You May Also Be Interested in

Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $18.2799
Diodes Incorporated
IC INTERFACE SPECIALIZED 128FQFP / PCI-to-PCI Bridge Interface 128-FQFP (14x20)
Lowest to $18.2799
Texas Instruments
MICROPROCESSOR CIRCUIT, PQCC28 / ISDN Interface 28-PLCC (11.51x11.51)
Lowest to $12.5916
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Lowest to $2.0232
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $407.7660
Freescale Semiconductor - NXP
SYSTEM BASIS CHIP, CAN, 2X 5.0V/ / Automotive Interface 28-SOIC
Lowest to $18.0180
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Diodes Incorporated
IC INTFACE SPECIALIZED 160LFBGA / PCI-to-PCI Bridge Interface 160-LFBGA (15x15)
Lowest to $17.9241
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO / Translating Switch Interface 24-SO
Lowest to $1.5316

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.2170 $68.3870
26+ $5.1012 $132.6312
40+ $4.9418 $197.6720
55+ $4.7824 $263.0320
70+ $4.6230 $323.6100
94+ $4.1447 $389.6018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess